Texas Instruments TL331-EP Enhanced Product Single Differential Comparator TL331MDBVTEP

Description
Enhanced Product Single Differential Comparator 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single Differential Comparator 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL331-EP Enhanced Product Single Differential Comparator - TL331MDBVTEP - Texas Instruments
Dallas, TX, United States
TL331-EP Enhanced Product Single Differential Comparator
TL331MDBVTEP
TL331-EP Enhanced Product Single Differential Comparator TL331MDBVTEP
Enhanced Product Single Differential Comparator 5-SOT-23 -55 to 125

Enhanced Product Single Differential Comparator 5-SOT-23 -55 to 125

Buy Now Datasheet
Linear - Linear - Comparators - TL331MDBVTEP - 1107708-TL331MDBVTEP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TL331MDBVTEP
1107708-TL331MDBVTEP
Linear - Linear - Comparators - TL331MDBVTEP 1107708-TL331MDBVTEP
Manufacturer: Texas Instruments Win Source Part Number: 1107708-TL331MDBVTEP Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 700μA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 250nA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107708-TL331MDBVTEP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 250nA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
36V SOT-23 Linear Comparator IC
692-TL331MDBVTEP
36V SOT-23 Linear Comparator IC 692-TL331MDBVTEP
Single Differential Comparator, 36V, 125°C, SOT-23-5, TTL Output Product overview: TL331MDBVTEP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331MDBVTEP can be used for catalog matching and distributor lookup.

Single Differential Comparator, 36V, 125°C, SOT-23-5, TTL Output Product overview: TL331MDBVTEP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331MDBVTEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TL331MDBVTEP - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TL331MDBVTEP
Linear - Comparators TL331MDBVTEP
IC SNGL DIFF COMPARATOR SOT23-5

IC SNGL DIFF COMPARATOR SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TL331MDBVTEP
Analog Comparators TL331MDBVTEP
Analog Comparators EP Sgl Diff Comparator

Analog Comparators EP Sgl Diff Comparator

Buy Now Datasheet
Comparators - TL331MDBVTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TL331MDBVTEP
Comparators TL331MDBVTEP
Comparator General Purpose CMOS, MOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, MOS, Open-Collector, TTL SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TL331MDBVTEP 1107708-TL331MDBVTEP 692-TL331MDBVTEP TL331MDBVTEP TL331MDBVTEP TL331MDBVTEP
Product Name TL331-EP Enhanced Product Single Differential Comparator Linear - Linear - Comparators - TL331MDBVTEP 36V SOT-23 Linear Comparator IC Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts 2 to 36 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Unlock Full Specs
to access all available technical data