Ultra-Fast Low-Power Precision Comparator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1107688-TL3016CDRG4
Packaging: Reel - TR
Type: with Latch
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 12.5mA
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 10μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 97dB CMRR
Propagation Delay (Max): 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Ultra-Fast Comparator, 10ns, 5V Dual Supply, 10uA Ib, 1-Ch, SOIC Product overview: TL3016CDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 10uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, 10uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3016CDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TL3016CDRG4 | 1107688-TL3016CDRG4 | 692-TL3016CDRG4 |
| Product Name | TL3016 Ultra-Fast Low-Power Precision Comparator | Linear - Linear - Comparators - TL3016CDRG4 | Dual 5V 10uA SOIC Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | 5 to 10 volts |
| VOS | 3 millivolts | 3 millivolts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) |