CMOS Comparator, 1.8-5.5V, 3mV Vos, 45us RT, Push-Pull Out, SC-70 Product overview: LPV7215MG from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LPV7215MG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1204325-LPV7215MG
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 19mA at 5V
Output Type: MOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Voltage - Input Offset (Maximum): 3mV at 5V
Current - Input Bias (Maximum): 0.4pA at 5V
Propagation Delay (Maximum): 30μs
Alternative Parts (Cross-Reference): MAX941ESA+T; LMV7239M7/HAPB; LMV7239M7HALF;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: LPV7215
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
Current - Quiescent (Maximum): 750nA
CMRR, PSRR: 98dB CMRR, 82dB PSRR
IC COMP 1.8V P-P R-R I/O SC70-5
ANALOGUE COMPARATOR, RAIL TO RAIL, GENERAL PURPOSE, 1, 45 S, 1.8V TO 5.5V, SC-70, 5 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose CMOS, Push-Pull SC-70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LPV7215MG | 1204325-LPV7215MG | LPV7215MG | 55582645 | LPV7215MG |
| Product Name | 5.5V Linear Comparator IC | Linear - Linear - Comparators - LPV7215MG | Linear - Comparators | Comparator | Comparators |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | |||
| Features | Single-Supply |