Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC
Quad Comparator, 16V, 20uA, SOIC, LinCMOS Product overview: TLC339CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339CD can be used for catalog matching and distributor lookup.
TLC339 Quad, Micropower, LinCMOS Comparator
Manufacturer: Texas Instruments
Win Source Part Number: 1268957-TLC339CD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Open-Drain
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 5pA at 5V
Propagation Delay (Maximum): 4.5μs
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: TLC339
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V
Current - Quiescent (Maximum): 100μA
CMRR, PSRR: 84dB CMRR
Comparator General Purpose CMOS, Open-Drain 14-SOIC
Analog Comparators Quad 5Power
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC339CD | 692-TLC339CD | TLC339CD | 1268957-TLC339CD | TLC339CD | TLC339CD |
| Product Name | TLC339 Quad, Micropower, LinCMOS(TM) Comparator | Quad 16V 20uA SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC339CD | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 3 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Open Collector, Open Drain | CMOS; CMOS, Open-Drain |