The LMV762Q-Q1 is a low-voltage, precision dual comparator with push-pull output, designed for 2.7-V and 5-V single-supply applications. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, with an extended temperature range of -40°C to +125°C and AEC-Q100 qualification for automotive applications, including Device Temperature Grade 1, HBM ESD Classification Level 1C, and CDM ESD Classification Level M2. The device features a typical input offset voltage of 0.2 mV at 25°C, a maximum of 1 mV over temperature, a propagation delay of 120 ns for a 50 mV overdrive, and a supply current of 300 μA. The push-pull output eliminates the need for an external pull-up resistor.
Low Voltage, Precision Comparator with Push-Pull Output 8-SOIC -40 to 125
Dual Comparator 8-Pin SOIC Surface Mount Product overview: LMV762QMA/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV762QMA/NOPB can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull 8-SOIC
Analog Comparators Lo Vtg Prec Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV762QMA/NOPB | 692-LMV762QMA/NOPB | LMV762QMA/NOPB | LMV762QMA/NOPB |
| Product Name | LMV762Q-Q1 Low Voltage, Precision Comparator with Push-Pull Output | Dual SMD SOIC Linear Comparator IC | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 5 volts | |||
| VOS | 1 millivolts | 0.2000 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |