Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Comparators TL391BQDBVRQ1

Description
Win Source Part Number: 979113-TL391BQDBVRQ1 Category: Integrated Circuits (ICs)>Linear - Comparators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open-Collector, CMOS, MOS, TTL Number of Elements: 1 Current - Quiescent (Max): 430µA Voltage - Supply, Single/Dual (±): 2V ~ 36V Voltage - Input Offset (Max): 2.5mV @ 36V Current - Input Bias (Max): 0.025µA @ 5V Current - Output (Typ): 20mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TL391BQDBVRQ1CT, 296-TL391BQDBVRQ1DKR ,296-TL391BQDBVRQ1TR
Request a Quote Datasheet
Description
Win Source Part Number: 979113-TL391BQDBVRQ1 Category: Integrated Circuits (ICs)>Linear - Comparators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open-Collector, CMOS, MOS, TTL Number of Elements: 1 Current - Quiescent (Max): 430µA Voltage - Supply, Single/Dual (±): 2V ~ 36V Voltage - Input Offset (Max): 2.5mV @ 36V Current - Input Bias (Max): 0.025µA @ 5V Current - Output (Typ): 20mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TL391BQDBVRQ1CT, 296-TL391BQDBVRQ1DKR ,296-TL391BQDBVRQ1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 979113-TL391BQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
979113-TL391BQDBVRQ1
Integrated Circuits (ICs) - Linear - Comparators 979113-TL391BQDBVRQ1
Win Source Part Number: 979113-TL391BQDBVRQ1 Category: Integrated Circuits (ICs)>Linear - Comparators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open-Collector, CMOS, MOS, TTL Number of Elements: 1 Current - Quiescent (Max): 430µA Voltage - Supply, Single/Dual (±): 2V ~ 36V Voltage - Input Offset (Max): 2.5mV @ 36V Current - Input Bias (Max): 0.025µA @ 5V Current - Output (Typ): 20mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TL391BQDBVRQ1CT, 296-TL391BQDBVRQ1DKR ,296-TL391BQDBVRQ1TR

Win Source Part Number: 979113-TL391BQDBVRQ1
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open-Collector, CMOS, MOS, TTL
Number of Elements: 1
Current - Quiescent (Max): 430µA
Voltage - Supply, Single/Dual (±): 2V ~ 36V
Voltage - Input Offset (Max): 2.5mV @ 36V
Current - Input Bias (Max): 0.025µA @ 5V
Current - Output (Typ): 20mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TL391BQDBVRQ1CT,296-TL391BQDBVRQ1DKR,296-TL391BQDBVRQ1TR

Buy Now Datasheet
Singapore, Singapore
SOT23 Linear Comparator IC
692-TL391BQDBVRQ1
SOT23 Linear Comparator IC 692-TL391BQDBVRQ1
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: TL391BQDBVRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL391BQDBVRQ1 can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: TL391BQDBVRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL391BQDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TL391BQDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TL391BQDBVRQ1
Comparators TL391BQDBVRQ1
Comparator General Purpose Open-Collector, CMOS, MOS, TTL SOT-23-5

Comparator General Purpose Open-Collector, CMOS, MOS, TTL SOT-23-5

Buy Now
Operational Amplifier/Comparator >> Comparators - TL391BQDBVRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Comparators
TL391BQDBVRQ1
Operational Amplifier/Comparator >> Comparators TL391BQDBVRQ1
2.5mV 25nA SOT-23-5 Comparators ROHS

2.5mV 25nA SOT-23-5 Comparators ROHS

Supplier's Site Datasheet
Linear - Comparators - TL391BQDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TL391BQDBVRQ1
Linear - Comparators TL391BQDBVRQ1
AUTOMOTIVE GRADE, 36-V, SINGLE C

AUTOMOTIVE GRADE, 36-V, SINGLE C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 979113-TL391BQDBVRQ1 692-TL391BQDBVRQ1 TL391BQDBVRQ1 TL391BQDBVRQ1 TL391BQDBVRQ1
Product Name Integrated Circuits (ICs) - Linear - Comparators SOT23 Linear Comparator IC Comparators Operational Amplifier/Comparator >> Comparators Linear - Comparators
Features Single-Supply
VOS 2.5 millivolts 2.5 millivolts 2.5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Logic Output TTL; CMOS; Open-Collector, CMOS, MOS, TTL
Unlock Full Specs
to access all available technical data