The TLC352 is a dual, low voltage LinCMOS differential comparator designed for single or dual supply operation, with a supply voltage range of 2.7V to 18V. It features a low supply current drain of 150µA typical at 5V, making it suitable for low-power applications. The device has a high input impedance of 10^{12}Oc and an extremely low input bias current of 5pA, allowing direct interfacing with high-impedance sources. The output configuration is n-channel open-drain, compatible with TTL, MOS, and CMOS logic levels, and can be used to create positive-logic wired-AND relationships. The TLC352 includes built-in electrostatic discharge (ESD) protection rated at 2000V, although careful handling is advised to prevent performance degradation. It is characterized for operation over a temperature range of 0°C to 70°C for the TLC352C variant and -40°C to 85°C for the TLC352I variant. This device is particularly well-suited for low-voltage battery applications due to its operational flexibility and low power consumption.
Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-TSSOP -40 to 85
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP
Analog Comparators Dual Low Vltg LinCMOS Differential
| Texas Instruments | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC352IPWG4 | TLC352IPWG4 | TLC352IPWG4 |
| Product Name | TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 1.4 to 16 volts | ||
| VOS | 5 millivolts | 5 millivolts |