Texas Instruments TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator TLC354ID

Description
Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator - TLC354ID - Texas Instruments
Dallas, TX, United States
TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator
TLC354ID
TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator TLC354ID
Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-SOIC -40 to 85

Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 16V SOIC Linear Comparator IC
692-TLC354ID
Quad 16V SOIC Linear Comparator IC 692-TLC354ID
Quad Differential Comparator, LinCMOS, 16V, 85°C, SOIC Product overview: TLC354ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC354ID can be used for catalog matching and distributor lookup.

Quad Differential Comparator, LinCMOS, 16V, 85°C, SOIC Product overview: TLC354ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC354ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLC354ID - 1268979-TLC354ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC354ID
1268979-TLC354ID
Linear - Linear - Comparators - TLC354ID 1268979-TLC354ID
Manufacturer: Texas Instruments Win Source Part Number: 1268979-TLC354ID Packaging: Tube Type: Differential Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 5pA at 5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TLC354 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.4V ~ 16V, ±0.7V ~ 8V Current - Quiescent (Maximum): 800μA

Manufacturer: Texas Instruments
Win Source Part Number: 1268979-TLC354ID
Packaging: Tube
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 5pA at 5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: TLC354
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.4V ~ 16V, ±0.7V ~ 8V
Current - Quiescent (Maximum): 800μA

Buy Now
 - TLC354ID - Rochester Electronics
Newburyport, MA, United States
Comparator, 4 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDSO14

Comparator, 4 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDSO14

Supplier's Site Datasheet
Comparators - TLC354ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC354ID
Comparators TLC354ID
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLC354ID
Analog Comparators TLC354ID
Analog Comparators Quad Differential

Analog Comparators Quad Differential

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Operational Amplifiers
Product Number TLC354ID 692-TLC354ID 1268979-TLC354ID TLC354ID TLC354ID TLC354ID
Product Name TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator Quad 16V SOIC Linear Comparator IC Linear - Linear - Comparators - TLC354ID Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 1.4 to 16 volts 1.4 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Output Open Collector, Open Drain TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL
Unlock Full Specs
to access all available technical data