The TL712 is a high-speed comparator fabricated with bipolar Schottky technology, designed for single 5-V supply operation and used as a disk memory read-chain data comparator. It features differential analog inputs, complementary 3-state TTL-compatible outputs, and an enable input that places both outputs in a high-impedance state when low. The TL712CPSR variant is packaged in an 8-pin SO (PS) surface-mount package with a maximum operating temperature range of 0°C to 70°C. It supports a 0-V to 5.5-V common-mode input voltage range, has a typical hysteresis of 5 mV, and exhibits 25 ns propagation delay times. The device operates from a single 5-V supply with a nominal voltage range of 4.75 V to 5.25 V.
Single Differential Comparator with Push-Pull Outputs 8-SO 0 to 70
Single Diff Comparator, 5mV Hysteresis, 25ns Delay, 5V, Push-Pull, SOP Product overview: TL712CPSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL712CPSR can be used for catalog matching and distributor lookup.
Analog Comparators Diff Comparator w/Push-Pull output
IC COMPARATOR DIFF SGL 8SO
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TL712CPSR | 692-TL712CPSR | TL712CPSR | TL712CPSR | TL712CPSR |
| Product Name | TL712 Single Differential Comparator with Push-Pull Outputs | 5V Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | |||
| VOS | 5 millivolts |