Texas Instruments Integrated Circuits (ICs) - Logic - Comparators SN74LS682DWRG4

Description
Win Source Part Number: 1259079-SN74LS682DWR G4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74LS Type: Magnitude Comparator Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Voltage - Supply: 4.85V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS682
Request a Quote Datasheet
Description
Win Source Part Number: 1259079-SN74LS682DWR G4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74LS Type: Magnitude Comparator Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Voltage - Supply: 4.85V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS682
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1259079-SN74LS682DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259079-SN74LS682DWRG4
Integrated Circuits (ICs) - Logic - Comparators 1259079-SN74LS682DWRG4
Win Source Part Number: 1259079-SN74LS682DWR G4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74LS Type: Magnitude Comparator Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Voltage - Supply: 4.85V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS682

Win Source Part Number: 1259079-SN74LS682DWRG4
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74LS
Type: Magnitude Comparator
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 24mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF
Output: Active Low
Number of Bits: 8
Output Function: A=B, A>B
Voltage - Supply: 4.85V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS682

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Linear Comparator IC
692-SN74LS682DWRG4
8-bit SOIC Linear Comparator IC 692-SN74LS682DWRG4
8-Bit Identity/Magnitude Comparators 20-SOIC 0 to 70 Product overview: SN74LS682DWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS682DWRG4 can be used for catalog matching and distributor lookup.

8-Bit Identity/Magnitude Comparators 20-SOIC 0 to 70 Product overview: SN74LS682DWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS682DWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Comparators - SN74LS682DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74LS682DWRG4
Comparators SN74LS682DWRG4
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Buy Now
Logic - Comparators - SN74LS682DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74LS682DWRG4
Logic - Comparators SN74LS682DWRG4
IC COMPARATOR MAGNITUDE 20SOIC

IC COMPARATOR MAGNITUDE 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1259079-SN74LS682DWRG4 692-SN74LS682DWRG4 SN74LS682DWRG4 SN74LS682DWRG4
Product Name Integrated Circuits (ICs) - Logic - Comparators 8-bit SOIC Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 4.85 to 5.25 volts 5 volts 4.85 to 5.25 volts
Unlock Full Specs
to access all available technical data