Texas Instruments Logic - Logic - Comparators - SN74LS688NSR SN74LS688NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255050-SN74LS688NSR Packaging: Tape and Reel Type: Identity Comparator Mounting Style: SMD Current - Output High, Low: 400μA, 24mA Output: Active Low Output Function: A=B Resolution: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 74LS688 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.85V ~ 5.25V Max Propagation Delay at V, Max CL: 23ns at 5V, 45pF
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255050-SN74LS688NSR Packaging: Tape and Reel Type: Identity Comparator Mounting Style: SMD Current - Output High, Low: 400μA, 24mA Output: Active Low Output Function: A=B Resolution: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 74LS688 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.85V ~ 5.25V Max Propagation Delay at V, Max CL: 23ns at 5V, 45pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - SN74LS688NSR - 1255050-SN74LS688NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74LS688NSR
1255050-SN74LS688NSR
Logic - Logic - Comparators - SN74LS688NSR 1255050-SN74LS688NSR
Manufacturer: Texas Instruments Win Source Part Number: 1255050-SN74LS688NSR Packaging: Tape and Reel Type: Identity Comparator Mounting Style: SMD Current - Output High, Low: 400μA, 24mA Output: Active Low Output Function: A=B Resolution: 8 Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 74LS688 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.85V ~ 5.25V Max Propagation Delay at V, Max CL: 23ns at 5V, 45pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255050-SN74LS688NSR
Packaging: Tape and Reel
Type: Identity Comparator
Mounting Style: SMD
Current - Output High, Low: 400μA, 24mA
Output: Active Low
Output Function: A=B
Resolution: 8
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS688
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.85V ~ 5.25V
Max Propagation Delay at V, Max CL: 23ns at 5V, 45pF

Buy Now
8-bit Linear Comparator IC - 692-SN74LS688NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Linear Comparator IC
692-SN74LS688NSR
8-bit Linear Comparator IC 692-SN74LS688NSR
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SO 0 to 70 Product overview: SN74LS688NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS688NSR can be used for catalog matching and distributor lookup.

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SO 0 to 70 Product overview: SN74LS688NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS688NSR can be used for catalog matching and distributor lookup.

Supplier's Site
Comparators - SN74LS688NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74LS688NSR
Comparators SN74LS688NSR
Magnitude Comparator Bit Active Low Output A=B 20-SO

Magnitude Comparator Bit Active Low Output A=B 20-SO

Buy Now
Logic - Comparators - SN74LS688NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74LS688NSR
Logic - Comparators SN74LS688NSR
IC COMPARATOR IDENTITY 8B 20SO

IC COMPARATOR IDENTITY 8B 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1255050-SN74LS688NSR 692-SN74LS688NSR SN74LS688NSR SN74LS688NSR
Product Name Logic - Logic - Comparators - SN74LS688NSR 8-bit Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 4.85 to 5.25 volts 5 volts 4.85 to 5.25 volts
Unlock Full Specs
to access all available technical data