The LMV761 is a low-voltage, precision comparator with a push-pull output, designed for 2.7-V and 5-V single-supply applications. It is available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm, and features an input offset voltage of 0.2 mV at 25°C and 1 mV maximum over temperature, a propagation delay of 120 ns, a supply current of 300 μA, and an extended operating temperature range of −40°C to +125°C. The device includes a shutdown pin to reduce power consumption and eliminates the need for an external pull-up resistor.
Low Voltage, Precision Comparator with Push-Pull Output 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 092469-LMV761MFX
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 0.2mV @ 5V
Current - Input Bias (Max): 50pA @ 5V
CMRR, PSRR (Typ): 100dB CMRR, 110dB PSRR
Propagation Delay (Max): 225ns
Family Name: LMV761
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5 V
Alternative Parts (Cross-Reference): MIC841LYMT T5; MIC841HYMT T5; MIC841HYMT-TR;
Introduction Date: July 17, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
High Speed Precision Comparator, 1Ch, 5V, SOT-23, Push-Pull Product overview: LMV761MFX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV761MFX can be used for catalog matching and distributor lookup.
IC COMP PREC W/P-POP LV SOT23-6
Comparator General Purpose Push-Pull SOT-23-6
Analog Comparators Low Voltage, Precision Comparator with Push-Pull Output 6-SOT-23 -40 to 125
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV761MFX | 092469-LMV761MFX | 692-LMV761MFX | LMV761MFX | LMV761MFX | LMV761MFX |
| Product Name | LMV761 Low Voltage, Precision Comparator with Push-Pull Output | Linear - Linear - Comparators - LMV761MFX | 5V SOT-23 Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 3 volts | |||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Output | Push-Pull | Push-Pull |