IC COMPARATOR MAGNITUDE 16SO Product overview: SN74S85NSRE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SN74S85NSRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1259077-SN74S85NSRE4
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74S
Type: Magnitude Comparator
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 15pF
Output: Active High
Number of Bits: 4
Output Function: A B
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S8
Product Status: Obsolete
IC COMPARATOR MAGNITUDE 16SO
Magnitude Comparator Bit Active High Output AB 16-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 773-SN74S85NSRE4 | 1259077-SN74S85NSRE4 | SN74S85NSRE4 | SN74S85NSRE4 |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Logic - Comparators | Logic - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS |