Single Differential Comparator 5-SOT-23 -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 808658-TL331KDBVT
Packaging: Reel
Type: Differential
Mounting Style: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Output (Typ): 20mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: SC-74A, SOT-753
Voltage - Input Offset (Maximum): 5mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 700μA
Part Number Series: TL331
High Voltage Single Comparator, 1.3us, 36V, SOT-23, TTL Out Product overview: TL331KDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331KDBVT can be used for catalog matching and distributor lookup.
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5
IC, DIFF COMPARATOR SGL SOT23-5; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:1.3µs; Supply Voltage Range:2V to 32V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:CMOS, MOS, TTL; RoHS Compliant: Yes
IC DIFF COMPARATOR SNGL SOT23-5
Analog Comparators Sgl Diff COMPARATOR
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TL331KDBVT | 808658-TL331KDBVT | 692-TL331KDBVT | TL331KDBVT | 28AH5567 | TL331KDBVT | TL331KDBVT |
| Product Name | TL331 Single Differential Comparator | Linear - Linear - Comparators - TL331KDBVT | 36V SOT-23 Linear Comparator IC | Comparators | Ic, Diff Comparator Sgl Sot23-5; Comparator Type Texas Instruments | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 32 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Logic Output | Open Collector | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL |