Texas Instruments LP211 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs LP211DRG4

Description
Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC -25 to 85
Request a Quote Datasheet
Description
Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP211 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs - LP211DRG4 - Texas Instruments
Dallas, TX, United States
LP211 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs
LP211DRG4
LP211 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs LP211DRG4
Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC -25 to 85

Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC -25 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 30V SOIC Linear Comparator IC
692-LP211DRG4
Low-Power 30V SOIC Linear Comparator IC 692-LP211DRG4
Low-Power Differential Comparator, 1.2us, 100dB, 8-SOIC, 1.75-30V Product overview: LP211DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP211DRG4 can be used for catalog matching and distributor lookup.

Low-Power Differential Comparator, 1.2us, 100dB, 8-SOIC, 1.75-30V Product overview: LP211DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP211DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LP211DRG4 - 1056076-LP211DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LP211DRG4
1056076-LP211DRG4
Linear - Linear - Comparators - LP211DRG4 1056076-LP211DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1056076-LP211DRG4 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Open-Collector, Open-Emitter Number of Elements: 1 Current - Quiescent (Max): 300μA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056076-LP211DRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Open-Collector, Open-Emitter
Number of Elements: 1
Current - Quiescent (Max): 300μA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.1μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Comparators - LP211DRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LP211DRG4
Linear - Comparators LP211DRG4
IC DIFF COMPARATOR 8-SOIC

IC DIFF COMPARATOR 8-SOIC

Supplier's Site Datasheet
Comparators - LP211DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LP211DRG4
Comparators LP211DRG4
Comparator Differential Open-Collector, Open-Emitter 8-SOIC

Comparator Differential Open-Collector, Open-Emitter 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LP211DRG4
Analog Comparators LP211DRG4
Analog Comparators Sgl Low-Pwr Strobed Diff Comparator

Analog Comparators Sgl Low-Pwr Strobed Diff Comparator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LP211DRG4 692-LP211DRG4 1056076-LP211DRG4 LP211DRG4 LP211DRG4 LP211DRG4
Product Name LP211 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs Low-Power 30V SOIC Linear Comparator IC Linear - Linear - Comparators - LP211DRG4 Linear - Comparators Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 30 volts 3.5 to 30 volts 3.5 to 30 volts
VOS 7.5 millivolts 7.5 millivolts 7.5 millivolts
Unlock Full Specs
to access all available technical data