Texas Instruments 8-bit Through-Hole 5V Linear Comparator IC SN74HC682N

Description
8-Bit Magnitude Comparator IC, 5V, PDIP, Through Hole Product overview: SN74HC682N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC682N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Magnitude Comparator IC, 5V, PDIP, Through Hole Product overview: SN74HC682N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC682N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Through-Hole 5V Linear Comparator IC
692-SN74HC682N
8-bit Through-Hole 5V Linear Comparator IC 692-SN74HC682N
8-Bit Magnitude Comparator IC, 5V, PDIP, Through Hole Product overview: SN74HC682N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC682N can be used for catalog matching and distributor lookup.

8-Bit Magnitude Comparator IC, 5V, PDIP, Through Hole Product overview: SN74HC682N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC682N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - SN74HC682N - 145031-SN74HC682N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74HC682N
145031-SN74HC682N
Logic - Logic - Comparators - SN74HC682N 145031-SN74HC682N
Manufacturer: Texas Instruments Win Source Part Number: 145031-SN74HC682N Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145031-SN74HC682N
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Comparators - SN74HC682N - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74HC682N
Logic - Comparators SN74HC682N
IC COMPARATOR MAGNITUDE 8B 20DIP

IC COMPARATOR MAGNITUDE 8B 20DIP

Supplier's Site Datasheet
Comparators - SN74HC682N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74HC682N
Comparators SN74HC682N
Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74HC682N 145031-SN74HC682N SN74HC682N SN74HC682N
Product Name 8-bit Through-Hole 5V Linear Comparator IC Logic - Logic - Comparators - SN74HC682N Logic - Comparators Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quad CMOS Voltage Comparator, Open Drain Driver - ALD4301SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Analog - MTLM111MLS - Micross Components, Inc.
Micross Components, Inc.
View Details
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962-9452602VPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details