Single Differential Comparator 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032367-TL331IDBVR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: TL331
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): AS331KTR-G1; AS331KTR-E1; AP331AWG-7;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Industrial, Test & Measurement
High Voltage Single Comparator, 18V, SOT-23, 1.3us, 700uA Product overview: TL331IDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 700uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, 700uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331IDBVR can be used for catalog matching and distributor lookup.
Comparator Single 18V/36V 5-Pin SOT-23
Comparator Single 18V/36V 5-Pin SOT-23
Comparator Single 18V/36V 5-Pin SOT-23
IC DIFF COMP SINGLE SOT23-5
Analog Comparators Single/Dual Diff
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5
5mV 250nA SOT-23-5 Comparators ROHS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TL331IDBVR | 032367-TL331IDBVR | 692-TL331IDBVR | 6612668P | 6612668 | 1219135 | TL331IDBVR | TL331IDBVR | TL331IDBVR | TL331IDBVR |
| Product Name | TL331 Single Differential Comparator | Linear - Linear - Comparators - TL331IDBVR | 18V 700uA SOT-23 Linear Comparator IC | Comparators | Comparators | Comparators | Linear - Comparators | Analog Comparators | Comparators | Operational Amplifier/Comparator >> Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 3 to 28 volts | 2 to 36 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |