Low Voltage Precision Comparator, 1Ch, Push-Pull, 5V, SOIC Product overview: LMV761MAX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV761MAX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 091763-LMV761MAX
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 0.2mV @ 5V
Current - Input Bias (Max): 50pA @ 5V
CMRR, PSRR (Typ): 100dB CMRR, 110dB PSRR
Propagation Delay (Max): 225ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Comparator General Purpose Push-Pull 8-SOIC
IC COMP PREC PUSH-PULL OUT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LMV761MAX | 091763-LMV761MAX | LMV761MAX | LMV761MAX |
| Product Name | 5V SOIC Linear Comparator IC | Linear - Linear - Comparators - LMV761MAX | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 3 volts | 2.7 to 5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape and Reel | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| VOS | 0.2000 millivolts | 0.2000 millivolts |