Ultra-Fast Low-Power Precision Comparator 8-SOIC 0 to 70
TL3016 High speed, precision comparator with differential output
Manufacturer: Texas Instruments
Win Source Part Number: 032362-TL3016CDR
Packaging: Reel - TR
Type: with Latch
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 12.5mA
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 10μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 97dB CMRR
Propagation Delay (Max): 10ns
Family Name: TL3016
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Alternative Parts (Cross-Reference): LT1016CS8 PBF; LT1016CS8; LT1016CS8#TR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
High Speed Comparator, 10ns, 5V Dual Supply, 8-SOIC, BICMOS Product overview: TL3016CDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3016CDR can be used for catalog matching and distributor lookup.
3mV 10uA SOIC-8 Comparators ROHS
IC PREC COMP ULTRA-FAST 8-SOIC
Analog Comparators Ultra-Fast Low-Power Precision Comparator
Comparator with Latch Complementary, Push-Pull, TTL 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TL3016CDR | TL3016CDR | 032362-TL3016CDR | 692-TL3016CDR | TL3016CDR | TL3016CDR | TL3016CDR | TL3016CDR |
| Product Name | TL3016 Ultra-Fast Low-Power Precision Comparator | Linear - Linear - Comparators - TL3016CDR | Dual 5V SOIC Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | 5 to 10 volts | 5 to 10 volts | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC,TSSOP | SOIC; SOIC8 | SOIC; 8-SOIC | Tape and Reel | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |