Low Voltage, Precision Comparator with Push-Pull Output 8-SOIC -40 to 125
Dual Comparator IC, 8-Pin SOIC, Surface Mount, Low Voltage Product overview: LMV762QMAX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV762QMAX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202246-LMV762QMAX/N
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Push-Pull
Number of Elements: 2
CMRR, PSRR (Typ): 100dB CMRR, 110dB PSRR
Family Name: LMV762Q
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 2.7 V ~ 5 V
Maximum Quiescent Current: 700μA
Voltage - Input Offset (Maximum): 0.2mV @ 5V
Current - Input Bias (Maximum): 50pA @ 5V
Propagation Delay (Maximum): 225ns
Alternative Parts (Cross-Reference): HA1631D01MMEL-E; HA1631D02MMEL-E; HA1631D04MMEL-E;
Introduction Date: July 03, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Comparator General Purpose Push-Pull 8-SOIC
Analog Comparators Lo Vtg Prec Comparator
IC COMPARATOR PREC P-P 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMV762QMAX/NOPB | 692-LMV762QMAX/NOPB | 1202246-LMV762QMAX/NOPB | LMV762QMAX/NOPB | LMV762QMAX/NOPB | LMV762QMAX/NOPB |
| Product Name | LMV762Q-Q1 Low Voltage, Precision Comparator with Push-Pull Output | Dual SMD SOIC Linear Comparator IC | Linear - Linear - Comparators - LMV762QMAX/NOPB | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |