Single General Purpose Low-Voltage Comparator 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 071639-LMV331IDCKRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 150μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement
Low-Voltage Comparator, 1-Ch, 2.7-5.5V, 600ns, SC Package Product overview: LMV331IDCKRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331IDCKRG4 can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector SC-70-5
IC GP LV COMPARATOR SC70-5
Analog Comparators Single Low-Voltage
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV331IDCKRG4 | 071639-LMV331IDCKRG4 | 692-LMV331IDCKRG4 | LMV331IDCKRG4 | LMV331IDCKRG4 | LMV331IDCKRG4 |
| Product Name | LMV331 Single General Purpose Low-Voltage Comparator | Linear - Linear - Comparators - LMV331IDCKRG4 | 5.5V Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts |