Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC -25 to 85
Comparator, 1 Func, 7500uV Offset-Max, 1200ns Response Time, BIPolar, PDSO8
Low-Power Differential Comparator, 1.75-15V Dual, 1.2us Response, SOIC Product overview: LP211D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP211D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923581-LP211D
Operating Temperature Range: -25°C ~ 85°C
Features: Comparator Differential Open-Collector, Open-Emitter 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LP211
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP211DE4-ND, -LP211DE4-NDR, LP211DE4, -296-9573-5, -LP211D-NDR, LP211DG4, -LP211DG4-NDR, 296-9573-5, LP211DG4-ND, -296-9573-5-ND, -LP211DE4, -LP211DG4
IC DIFF COMPARATOR 8-SOIC
Comparator Differential Open-Collector, Open-Emitter 8-SOIC
Analog Comparators Differential
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LP211D | LP211D | 692-LP211D | 923581-LP211D | LP211D | LP211D | LP211D |
| Product Name | LP211 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs | Low-Power Dual 15V SOIC Linear Comparator IC | Linear - Linear - Comparators - LP211D | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.5 to 30 volts | 5 volts | |||||
| VOS | 7.5 millivolts | 7.5 millivolts | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |