Quad, Low-Power, General Purpose Differential Comparator 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1202727-LP2901DRG4
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 30mA at 5V
Output Type: CMOS, MOS, Open-Collector
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 30V
Current - Input Bias (Maximum): 0.025μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: LP2901
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 30V
Current - Quiescent (Maximum): 100μA
Quad Comparator IC, 3V-30V, 8us, 100uA, SOIC, Surface Mount Product overview: LP2901DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3V, 30V, 100uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 3V, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP2901DRG4 can be used for catalog matching and distributor lookup.
Analog Comparators Quad Low-Pwr Gen Purp Diff Comparator
Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC
IC DIFF COMPARATOR QUAD 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LP2901DRG4 | 1202727-LP2901DRG4 | 692-LP2901DRG4 | LP2901DRG4 | LP2901DRG4 | LP2901DRG4 |
| Product Name | LP2901 Quad, Low-Power, General Purpose Differential Comparator | Linear - Linear - Comparators - LP2901DRG4 | Quad SMD 3V 30V Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | 3 to 30 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |