The TL714CP is a high-speed differential comparator in a 8-pin PDIP package, operating from a single 5-V supply with a 0°C to 70°C temperature range. It features a 10 mV typ hysteresis, 6 ns typ propagation delay, and 50 MHz typ maximum operating frequency. The device has TTL-compatible push-pull outputs and differential inputs with self-biasing.
Single High-Speed Differential Comparator with Push-Pull Outputs 8-PDIP 0 to 70
Comparator, 1 Func, 10000uV Offset-Max, 6ns Response Time, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 133967-TL714CP
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 12mA
Propagation Delay (Max): 12ns
Hysteresis: 30mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
High-Speed Differential Comparator, 1Ch, 12ns, 5V, PDIP Product overview: TL714CP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL714CP can be used for catalog matching and distributor lookup.
IC, COMPARATOR, DIFF; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:6ns; Supply Voltage Range:4.75V to 5.25V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:TTL; Operating Temperature RoHS Compliant: Yes
IC HS DIFF COMPARATOR 8-DIP
Comparator Differential Push-Pull, TTL 8-PDIP
Analog Comparators High Speed Comp
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TL714CP | TL714CP | 133967-TL714CP | 692-TL714CP | 27AJ0182 | TL714CP | TL714CP | TL714CP |
| Product Name | TL714 Single High-Speed Differential Comparator with Push-Pull Outputs | Linear - Linear - Comparators - TL714CP | 5V Linear Comparator IC | Ic, Comparator, Diff; Comparator Type Texas Instruments | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5 volts | 4.75 to 5.25 volts | ||||
| VOS | 10 millivolts | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Push-Pull | TTL; Differential; Push-Pull, TTL |