Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC -55 to 125
Quad Comparator, LinCMOS, 4V-16V, 125°C, SOIC Product overview: TLC339MDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4V, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 4V, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339MDR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1031879-TLC339MDR
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: LinCMOS™
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Quiescent (Max): 175µA
Voltage - Supply, Single/Dual (±): 4V ~ 16V
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5µs
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): TLC3704MD; TLC3704MDG4; TLC339MD;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TLC339MDR,TEXTI
Base Product Number: TLC339
RoHS Status: RoHS non-compliant
Analog Comparators Quad Micropower LinCMOS Comparator
IC MICROPWR COMP QUAD 14-SOIC
Comparator General Purpose CMOS, Open-Drain 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC339MDR | 692-TLC339MDR | 1031879-TLC339MDR | TLC339MDR | TLC339MDR | TLC339MDR |
| Product Name | TLC339 Quad, Micropower, LinCMOS(TM) Comparator | Quad 4V 16V SOIC Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Logic Output | Open Collector, Open Drain | CMOS; CMOS, Open-Drain |