Manufacturer: Texas Instruments
Win Source Part Number: 144379-SN74LS688N
Packaging: Tube/Rail
Type: Identity Comparator
Mounting: Through Hole
Current - Output High, Low: 400μA, 24mA
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 45pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.85 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC COMPARATOR IDENTITY 8B 20DIP
IC COMPARATOR IDENTITY 8B 20DIP
IDENTITY COMPARATOR, LS SERIES, 8-BIT, 4.85-5.25 V SUPPLY VOLTAGE, DIP CASE, 20 PINS, 0-70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Magnitude Comparator Bit Active Low Output A=B 20-PDIP
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Radwell International | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators |
| Product Number | 144379-SN74LS688N | SN74LS688N | SN74LS688N | 17050520 | SN74LS688N | SN74LS688N |
| Product Name | Logic - Logic - Comparators - SN74LS688N | Logic - Comparators | Comparators | IC Chip | Comparators | Comparators |
| Supply Voltage (VS) | 4.85 to 5.25 volts | 4.85 to 5.25 volts |