Single General Purpose, Low Voltage, Tiny Pack Comparator 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 094109-LMV331M7X
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 120μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Commercial, Defence, Military & Aerospace
Comparator, 1 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO5
Comparator, 1 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO5
Single Comparator IC, 2.7-5V, 600ns, SC-70, 85°C Product overview: LMV331M7X from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331M7X can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Open-Collector, TTL SC-70-5
Comparator General Purpose CMOS, Open-Collector, TTL SC-70-5
IC COMP TINY LOW VOLT SC-70-5
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMV331M7X | 094109-LMV331M7X | LMV331M7X | 692-LMV331M7X | LMV331M7X | LMV331M7X |
| Product Name | LMV331-N Single General Purpose, Low Voltage, Tiny Pack Comparator | Linear - Linear - Comparators - LMV331M7X | 5V Linear Comparator IC | Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 3 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; CMOS, Open-Collector, TTL |