Texas Instruments TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator TLC354CPWR

Description
Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-TSSOP 0 to 70
Request a Quote Datasheet
Description
Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator - TLC354CPWR - Texas Instruments
Dallas, TX, United States
TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator
TLC354CPWR
TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator TLC354CPWR
Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-TSSOP 0 to 70

Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-TSSOP 0 to 70

Buy Now Datasheet
 - TLC354CPWR - Rochester Electronics
Newburyport, MA, United States
Comparator, 4 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDSO14

Comparator, 4 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Comparators - TLC354CPWR - 118037-TLC354CPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC354CPWR
118037-TLC354CPWR
Linear - Linear - Comparators - TLC354CPWR 118037-TLC354CPWR
Manufacturer: Texas Instruments Win Source Part Number: 118037-TLC354CPWR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 4 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118037-TLC354CPWR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad 16V TSSOP Linear Comparator IC - 692-TLC354CPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 16V TSSOP Linear Comparator IC
692-TLC354CPWR
Quad 16V TSSOP Linear Comparator IC 692-TLC354CPWR
Quad LinCMOS Differential Comparator, 16V, 0.2us, TSSOP Product overview: TLC354CPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC354CPWR can be used for catalog matching and distributor lookup.

Quad LinCMOS Differential Comparator, 16V, 0.2us, TSSOP Product overview: TLC354CPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC354CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLC354CPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC354CPWR
Linear - Comparators TLC354CPWR
IC DIFF COMP QUAD 14-TSSOP

IC DIFF COMP QUAD 14-TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLC354CPWR
Analog Comparators TLC354CPWR
Analog Comparators Quad Low Vltg LinCMOS Differential

Analog Comparators Quad Low Vltg LinCMOS Differential

Buy Now Datasheet
Comparators - TLC354CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC354CPWR
Comparators TLC354CPWR
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP

Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLC354CPWR TLC354CPWR 118037-TLC354CPWR 692-TLC354CPWR TLC354CPWR TLC354CPWR TLC354CPWR
Product Name TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator Linear - Linear - Comparators - TLC354CPWR Quad 16V TSSOP Linear Comparator IC Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 1.4 to 16 volts 1.4 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Logic Output Open Collector, Open Drain TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL
Unlock Full Specs
to access all available technical data