Texas Instruments Integrated Circuits (ICs) - Logic - Comparators SN74LS85DRE4

Description
Win Source Part Number: 1259080-SN74LS85DRE4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74LS Type: Magnitude Comparator Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 45ns @ 5V, 15pF Output: Active High Number of Bits: 4 Output Function: A B Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS85
Request a Quote Datasheet
Description
Win Source Part Number: 1259080-SN74LS85DRE4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74LS Type: Magnitude Comparator Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 45ns @ 5V, 15pF Output: Active High Number of Bits: 4 Output Function: A B Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1259080-SN74LS85DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259080-SN74LS85DRE4
Integrated Circuits (ICs) - Logic - Comparators 1259080-SN74LS85DRE4
Win Source Part Number: 1259080-SN74LS85DRE4 Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74LS Type: Magnitude Comparator Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 45ns @ 5V, 15pF Output: Active High Number of Bits: 4 Output Function: A B Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS85

Win Source Part Number: 1259080-SN74LS85DRE4
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74LS
Type: Magnitude Comparator
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 45ns @ 5V, 15pF
Output: Active High
Number of Bits: 4
Output Function: A B
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS85

Buy Now Datasheet
Singapore, Singapore
SOIC Linear Comparator IC
692-SN74LS85DRE4
SOIC Linear Comparator IC 692-SN74LS85DRE4
4-bit magnitude comparators 16-SOIC 0 to 70 Product overview: SN74LS85DRE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS85DRE4 can be used for catalog matching and distributor lookup.

4-bit magnitude comparators 16-SOIC 0 to 70 Product overview: SN74LS85DRE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS85DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - SN74LS85DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74LS85DRE4
Comparators SN74LS85DRE4
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now
Logic - Comparators - SN74LS85DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74LS85DRE4
Logic - Comparators SN74LS85DRE4
IC COMPARATOR MAGNITUDE 16SOIC

IC COMPARATOR MAGNITUDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1259080-SN74LS85DRE4 692-SN74LS85DRE4 SN74LS85DRE4 SN74LS85DRE4
Product Name Integrated Circuits (ICs) - Logic - Comparators SOIC Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 4.75 to 5.25 volts 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data