1-Ch Comparator, 4mV Vos, 1.8V-5V, 14uA Iq, Push-Pull Out, SC-70 Product overview: LMV7291MGX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5V, 14uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V, 5V, 14uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7291MGX can be used for catalog matching and distributor lookup.
IC COMPARATOR 1.8V R-R LP SC70-5
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-5
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LMV7291MGX | LMV7291MGX | LMV7291MGX |
| Product Name | 1.8V 5V 14uA Linear Comparator IC | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 2.7 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |