Win Source Part Number: 1259086-SN74AS885NTG
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74AS
Type: Magnitude Comparator
Package: Tube
Standard Package: 15
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 17.5ns @ 5V, 50pF
Output: Active High
Number of Bits: 8
Output Function: A B
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS885NTE4,SN74AS
Base Product Number: SN74AS8
Product Status: Obsolete
IC COMPARATOR MAGNITUDE 8B 24DIP / Magnitude Comparator Bit Active High Output A Product overview: SN74AS885NTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SN74AS885NTG4 can be used for catalog matching and distributor lookup.
IC COMPARATOR MAGNITUDE 8B 24DIP
Magnitude Comparator Bit Active High Output AB 24-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1259086-SN74AS885NTG4 | 773-SN74AS885NTG4 | SN74AS885NTG4 | SN74AS885NTG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Comparators | Linear Comparator IC | Logic - Comparators | Comparators |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |