Ultra-Fast Low-Power Precision Comparator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268165-TL3116CD
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 100dB CMRR
Family Name: TL3116
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 5 V ~ 10 V, ±2.5 V ~ 5 V
Maximum Quiescent Current: 14.7mA
Voltage - Input Offset (Maximum): 3mV @ ±5V
Current - Input Bias (Maximum): 1.1μA @ ±5V
Propagation Delay (Maximum): 12ns
Alternative Parts (Cross-Reference): LT1016CS8#TR; LT1016IS8#TR LT1016CS8 PBF; ;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
High Speed Differential Comparator, 12ns, 5V, BICMOS, 1-Ch, SOIC Product overview: TL3116CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116CD can be used for catalog matching and distributor lookup.
IC ULTRA-FAST COMP 8-SOIC
Analog Comparators High Speed Comp
IC, COMPARATOR, SMD, 3116, SOIC8; Comparator Type:Precision; No. of Comparators:1 Comparator; Response Time:9.9ns; Supply Voltage Range:5V to ± 5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
IC, COMPARATOR, SMD, 3116, SOIC8; COMPARATOR TYPE:PRECISION; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:9.9NS; SUPPLY VOLTAGE RANGE:5V TO ¦ 5V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, MOS, OPEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TL3116CD | 1268165-TL3116CD | 692-TL3116CD | TL3116CD | TL3116CD | 28AH5566 | TL3116CD | 17205297 |
| Product Name | TL3116 Ultra-Fast Low-Power Precision Comparator | Linear - Linear - Comparators - TL3116CD | 5V SOIC Linear Comparator IC | Linear - Comparators | Analog Comparators | Ic, Comparator, Smd, 3116, Soic8; Comparator Type Texas Instruments | Comparators | Comparator |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | 5 volts | |||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC,TSSOP | Rail/Tube | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |