The LMV7271 is a single-channel, 1.8-V low-power comparator with rail-to-rail input, designed for battery-powered and space-constrained applications. It is available in the SC70 package with a body size of 1.25 mm × 2.00 mm, consuming 9 µA per channel and featuring an 880 ns propagation delay at 20 mV overdrive. The device operates over a temperature range of -40 °C to 85 °C and supports single or dual supplies with an input common-mode range extending 0.1 V beyond the rails. It includes a push-pull output stage for low-power load driving.
Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SC70 -40 to 85
Single Push-Pull Comparator, 1.8-5.5V, 2.1us, 34mA, SC-88 Product overview: LMV7271MG/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 34mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, 34mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7271MG/NOPB can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 4000uV Offset-Max, 1800ns Response Time, BICMOS, PDSO5
Comparator, 1 Func, 4000uV Offset-Max, 1800ns Response Time, BICMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 002660-LMV7271MG/NOP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 4mV @ 5V
Current - Input Bias (Max): 0.01μA @ 5V
CMRR, PSRR (Typ): 78dB CMRR, 80dB PSRR
Propagation Delay (Max): 2.1μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Sensing & Instrumentation
LOW POWER COMPARATOR, SINGLE, 0.88 US SC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC COMP 1.8V SNGL R-R IN SC70-5
Analog Comparators SINGLE 1.8V LOW PWR COMPARATOR W/ RRI
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMV7271MG/NOPB | 692-LMV7271MG/NOPB | LMV7271MG/NOPB | 002660-LMV7271MG/NOPB | 31AH1901 | LMV7271MG/NOPB | LMV7271MG/NOPB | LMV7271MG/NOPB |
| Product Name | LMV7271 Single 1.8V Low Power Comparators with Rail-to-Rail Input | 5.5V 34mA Linear Comparator IC | Linear - Linear - Comparators - LMV7271MG/NOPB | Low Power Comparator, Single, 0.88 Us Sc; Msl Texas Instruments | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||||
| VOS | 4 millivolts | 4 millivolts | 4 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |