The M38510/10304BGA is a voltage comparator designed for general-purpose applications. It operates from a single 5V supply up to ±15V, with a maximum input current of 200 nA and an offset current of 20 nA over temperature. The device supports a differential input voltage range of ±30V and has a power consumption of 135 mW at ±15V. This comparator features offset voltage null capability and strobe capability, making it versatile for various applications. It can drive loads up to 50V at currents of 50 mA, and its output is compatible with RTL, DTL, TTL, and MOS circuits. The M38510/10304BGA is rated for operation in a temperature range of -55°C to 125°C, ensuring reliability in demanding environments. The device is packaged in a TO-99 metal can with 8 leads, and it is compliant with RoHS standards. It is suitable for applications requiring low input currents and high voltage operation, making it a solid choice for engineers looking for a reliable comparator solution.
Voltage Comparator 8-TO-99 -55 to 125
Comparator General Purpose TO-99-8
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | M38510/10304BGA | M38510/10304BGA |
| Product Name | LM111JAN Voltage Comparator | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |
| VOS | 3 millivolts | 3 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |