The TL3116IDR is an ultra-fast, low-power precision comparator in an 8-pin SOIC package, operating from a single 5-V or dual ±5-V supply. It features a 10 ns typical propagation delay, 12.7 mA typical supply current, complementary outputs with latch capability, and an input common-mode range that includes the negative rail. The device operates over a temperature range of −40°C to 85°C and is a pin-for-pin functional replacement for the LT1116. Its maximum junction temperature is 150°C, with a power dissipation rating of 464 mW at 70°C. The output current capability is ±20 mA.
Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107695-TL3116IDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 15mA
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 1.1μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 100dB CMRR
Propagation Delay (Max): 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
High Speed Diff Comparator, 12ns, 5V, 1-Ch, SOIC Product overview: TL3116IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116IDR can be used for catalog matching and distributor lookup.
IC PREC COMP ULTRA-FAST 8-SOIC
Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Analog Comparators Ultra-Fast Low-Power Precision Comparator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TL3116IDR | 1107695-TL3116IDR | 692-TL3116IDR | TL3116IDR | TL3116IDR | TL3116IDR |
| Product Name | TL3116 Ultra-Fast Low-Power Precision Comparator | Linear - Linear - Comparators - TL3116IDR | 5V SOIC Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | 5 to 10 volts | |||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |