75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull
1-Ch Comparator, 6mV Vos, 62ns Delay, 5.5V, SC-70, BICMOS Product overview: LMV7235M7X from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7235M7X can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 092841-LMV7235M7X
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 95μA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 0.4μA @ 5V
CMRR, PSRR (Typ): 67dB CMRR, 85dB PSRR
Propagation Delay (Max): 62ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Comparator General Purpose Open-Drain, Rail-to-Rail SC-70-5
IC COMP ULP R-R INPUT SC70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMV7235M7X | 692-LMV7235M7X | 092841-LMV7235M7X | LMV7235M7X | LMV7235M7X |
| Product Name | LMV7235 75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull Output | 5.5V Linear Comparator IC | Linear - Linear - Comparators - LMV7235M7X | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| VOS | 6 millivolts | 6 millivolts | 6 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Logic Output | Open Collector | Open-Drain, Rail-to-Rail |