The LMV7239 is a low-voltage, ultra low power comparator with a 75-ns propagation delay and a push-pull output, designed for operation from 2.7 V to 5.5 V. It features a rail-to-rail input common-mode range extending 200 mV below ground and 200 mV above the supply. The device is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and operates over the temperature range of -40 °C to 85 °C.
75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull
Manufacturer: Texas Instruments
Win Source Part Number: 019640-LMV7239M5/NOP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 95μA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 0.4μA @ 5V
CMRR, PSRR (Typ): 67dB CMRR, 85dB PSRR
Propagation Delay (Max): 62ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Multimedia, Signal Processing
Texas Instruments LMV7239M5/NOPB
Texas Instruments LMV7239M5/NOPB
Texas Instruments LMV7239M5/NOPB
High Speed Push-Pull Comparator, 2.7-5.5V, 62ns, SOT-23 Product overview: LMV7239M5/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7239M5/NOPB can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 8000uV Offset-Max, 68ns Response Time, BIPolar, PDSO5
Comparator, 1 Func, 8000uV Offset-Max, 68ns Response Time, BIPolar, PDSO5
COMPARATOR, 2.7/5.5V, RRI, 75NS, 5SOT23; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:45ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
IC COMP PUSH-PULL R-R SOT-23-5
Analog Comparators Comp-45Ns 65Ua RRIO
SOT-23-5 Comparators ROHS
Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV7239M5/NOPB | 019640-LMV7239M5/NOPB | 1025726 | 5360385P | 692-LMV7239M5/NOPB | LMV7239M5/NOPB | 28AH2949 | LMV7239M5/NOPB | LMV7239M5/NOPB | LMV7239M5/NOPB | LMV7239M5/NOPB |
| Product Name | LMV7239 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output | Linear - Linear - Comparators - LMV7239M5/NOPB | Comparators | Comparators | 5.5V SOT-23 Linear Comparator IC | Comparator, 2.7/5.5V, Rri, 75Ns, 5Sot23; Comparator Type Texas Instruments | Linear - Comparators | Analog Comparators | Operational Amplifier/Comparator >> Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 3 to 5 volts | 5 volts | 2.7 to 5.5 volts | ||||||
| VOS | 6 millivolts | 6 millivolts | 6 millivolts | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Logic Output | Push-Pull | Push-Pull, Rail-to-Rail | Push-pull | Push Pull |