Texas Instruments LMV7272 Dual 1.8V Low Power Comparators with Rail-to-Rail Input LMV7272TLX/NOPB

Description
Dual 1.8V Low Power Comparators with Rail-to-Rail Input 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual 1.8V Low Power Comparators with Rail-to-Rail Input 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV7272 Dual 1.8V Low Power Comparators with Rail-to-Rail Input - LMV7272TLX/NOPB - Texas Instruments
Dallas, TX, United States
LMV7272 Dual 1.8V Low Power Comparators with Rail-to-Rail Input
LMV7272TLX/NOPB
LMV7272 Dual 1.8V Low Power Comparators with Rail-to-Rail Input LMV7272TLX/NOPB
Dual 1.8V Low Power Comparators with Rail-to-Rail Input 8-DSBGA -40 to 85

Dual 1.8V Low Power Comparators with Rail-to-Rail Input 8-DSBGA -40 to 85

Buy Now Datasheet
Low-Power Dual 1.8V Linear Comparator IC - 692-LMV7272TLX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual 1.8V Linear Comparator IC
692-LMV7272TLX/NOPB
Low-Power Dual 1.8V Linear Comparator IC 692-LMV7272TLX/NOPB
Dual 1.8V Low Power Comparators with Rail-to-Rail Input 8-DSBGA -40 to 85 Product overview: LMV7272TLX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1.8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7272TLX/NOPB can be used for catalog matching and distributor lookup.

Dual 1.8V Low Power Comparators with Rail-to-Rail Input 8-DSBGA -40 to 85 Product overview: LMV7272TLX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1.8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7272TLX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LMV7272TLX/NOPB - 1055752-LMV7272TLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV7272TLX/NOPB
1055752-LMV7272TLX/NOPB
Linear - Linear - Comparators - LMV7272TLX/NOPB 1055752-LMV7272TLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055752-LMV7272TLX/N OPB Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 14μA Voltage - Input Offset (Max): 4mV @ 5V Current - Input Bias (Max): 0.01μA @ 5V CMRR, PSRR (Typ): 78dB CMRR, 80dB PSRR Propagation Delay (Max): 2.1μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-uSMD Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055752-LMV7272TLX/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 4mV @ 5V
Current - Input Bias (Max): 0.01μA @ 5V
CMRR, PSRR (Typ): 78dB CMRR, 80dB PSRR
Propagation Delay (Max): 2.1μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-uSMD
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Comparators - LMV7272TLX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV7272TLX/NOPB
Linear - Comparators LMV7272TLX/NOPB
IC COMP DUAL 1.8V RRI 8-USMD

IC COMP DUAL 1.8V RRI 8-USMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LMV7272TLX/NOPB
Analog Comparators LMV7272TLX/NOPB
Analog Comparators Dual 1.8V Low Power Comparators with Rail-to-Rail Input 8-DSBGA -40 to 85

Analog Comparators Dual 1.8V Low Power Comparators with Rail-to-Rail Input 8-DSBGA -40 to 85

Buy Now Datasheet
Comparators - LMV7272TLX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV7272TLX/NOPB
Comparators LMV7272TLX/NOPB
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-DSBGA

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-DSBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number LMV7272TLX/NOPB 692-LMV7272TLX/NOPB 1055752-LMV7272TLX/NOPB LMV7272TLX/NOPB LMV7272TLX/NOPB LMV7272TLX/NOPB
Product Name LMV7272 Dual 1.8V Low Power Comparators with Rail-to-Rail Input Low-Power Dual 1.8V Linear Comparator IC Linear - Linear - Comparators - LMV7272TLX/NOPB Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
VOS 4 millivolts 4 millivolts 4 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data