The TLC352IDRG4 is a dual differential comparator designed for single or dual supply operation, with a wide supply voltage range of 2.7V to 18V. It features a low supply current drain of 150µA typical at 5V, making it suitable for low-power applications. The device has a high input impedance of 10^{12}Oc and an extremely low input bias current of 5pA, allowing it to interface directly with high-impedance sources. The output is compatible with TTL, MOS, and CMOS logic levels, and the device is pin-compatible with the LM393. The TLC352IDRG4 includes built-in electrostatic discharge (ESD) protection rated at 2000V, although care must be taken during handling to avoid performance degradation. It operates within an industrial temperature range of -40°C to 85°C, making it suitable for a variety of applications, including those in harsh environments. The device is packaged in an 8-pin SOIC format, with options for tape and reel packaging for automated assembly.
Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85
Dual LinCMOS Differential Comparator, 1.4V-16V, 8-SOIC, 0.2us Product overview: TLC352IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4V, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.4V, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC352IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108308-TLC352IDRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Analog Comparators Dual Low Vltg LinCMOS Differential
IC DIFF VOLT COMP DUAL 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC352IDRG4 | 692-TLC352IDRG4 | 1108308-TLC352IDRG4 | TLC352IDRG4 | TLC352IDRG4 | TLC352IDRG4 |
| Product Name | TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator | Dual 1.4V 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC352IDRG4 | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |