Texas Instruments TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator TLC352IDR

Description
Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator - TLC352IDR - Texas Instruments
Dallas, TX, United States
TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator
TLC352IDR
TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator TLC352IDR
Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85

Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 16V SOIC Linear Comparator IC
692-TLC352IDR
Dual 16V SOIC Linear Comparator IC 692-TLC352IDR
Dual LinCMOS Differential Comparator, 16V, 8-SOIC, 0.2us Product overview: TLC352IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC352IDR can be used for catalog matching and distributor lookup.

Dual LinCMOS Differential Comparator, 16V, 8-SOIC, 0.2us Product overview: TLC352IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC352IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC352IDR - Rochester Electronics
Newburyport, MA, United States
Comparator, 2 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDSO8

Comparator, 2 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Comparators - TLC352IDR - 1108307-TLC352IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC352IDR
1108307-TLC352IDR
Linear - Linear - Comparators - TLC352IDR 1108307-TLC352IDR
Manufacturer: Texas Instruments Win Source Part Number: 1108307-TLC352IDR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 2 Current - Quiescent (Max): 400μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1108307-TLC352IDR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Linear - Comparators - TLC352IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC352IDR
Linear - Comparators TLC352IDR
IC DIFF VOLT COMP DUAL 8-SOIC

IC DIFF VOLT COMP DUAL 8-SOIC

Supplier's Site Datasheet
Comparators - TLC352IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC352IDR
Comparators TLC352IDR
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLC352IDR
Analog Comparators TLC352IDR
Analog Comparators Dual Low Vltg LinCMOS Differential

Analog Comparators Dual Low Vltg LinCMOS Differential

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number TLC352IDR 692-TLC352IDR TLC352IDR 1108307-TLC352IDR TLC352IDR TLC352IDR TLC352IDR
Product Name TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator Dual 16V SOIC Linear Comparator IC Linear - Linear - Comparators - TLC352IDR Linear - Comparators Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 1.4 to 16 volts 1.4 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Output Open Collector, Open Drain TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA208 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators - INA208AIDGST - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 100 dB
View Details
2 suppliers
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details