Texas Instruments High-Performance Analog Linear - Linear - Comparators - LMV7275MFX LMV7275MFX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202235-LMV7275MFX Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Output Type: CMOS, Open-Drain, Rail-to-Rail Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Voltage - Input Offset (Maximum): 4mV at 5V Current - Input Bias (Maximum): 0.01μA at 5V Propagation Delay (Maximum): 2.1μs Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LMV7275 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V Current - Quiescent (Maximum): 14μA CMRR, PSRR: 78dB CMRR, 80dB PSRR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202235-LMV7275MFX Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Output Type: CMOS, Open-Drain, Rail-to-Rail Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Voltage - Input Offset (Maximum): 4mV at 5V Current - Input Bias (Maximum): 0.01μA at 5V Propagation Delay (Maximum): 2.1μs Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LMV7275 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V Current - Quiescent (Maximum): 14μA CMRR, PSRR: 78dB CMRR, 80dB PSRR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMV7275MFX - 1202235-LMV7275MFX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV7275MFX
1202235-LMV7275MFX
Linear - Linear - Comparators - LMV7275MFX 1202235-LMV7275MFX
Manufacturer: Texas Instruments Win Source Part Number: 1202235-LMV7275MFX Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Output Type: CMOS, Open-Drain, Rail-to-Rail Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Voltage - Input Offset (Maximum): 4mV at 5V Current - Input Bias (Maximum): 0.01μA at 5V Propagation Delay (Maximum): 2.1μs Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LMV7275 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V Current - Quiescent (Maximum): 14μA CMRR, PSRR: 78dB CMRR, 80dB PSRR

Manufacturer: Texas Instruments
Win Source Part Number: 1202235-LMV7275MFX
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Output Type: CMOS, Open-Drain, Rail-to-Rail
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Voltage - Input Offset (Maximum): 4mV at 5V
Current - Input Bias (Maximum): 0.01μA at 5V
Propagation Delay (Maximum): 2.1μs
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: LMV7275
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Current - Quiescent (Maximum): 14μA
CMRR, PSRR: 78dB CMRR, 80dB PSRR

Buy Now
Singapore, Singapore
5.5V SOT-23 Linear Comparator IC
692-LMV7275MFX
5.5V SOT-23 Linear Comparator IC 692-LMV7275MFX
1-Ch Comparator, 4mV Vos, 78dB CMRR, 1.8-5.5V, SOT-23 Product overview: LMV7275MFX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7275MFX can be used for catalog matching and distributor lookup.

1-Ch Comparator, 4mV Vos, 78dB CMRR, 1.8-5.5V, SOT-23 Product overview: LMV7275MFX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7275MFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - LMV7275MFX - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV7275MFX
Linear - Comparators LMV7275MFX
IC COMP SGL 1.8V R-R IN SOT23-5

IC COMP SGL 1.8V R-R IN SOT23-5

Supplier's Site Datasheet
Comparators - LMV7275MFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV7275MFX
Comparators LMV7275MFX
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5

Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1202235-LMV7275MFX 692-LMV7275MFX LMV7275MFX LMV7275MFX
Product Name Linear - Linear - Comparators - LMV7275MFX 5.5V SOT-23 Linear Comparator IC Linear - Comparators Comparators
Features Single-Supply
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
VOS 4 millivolts 4 millivolts
CMRR 78 dB 78 dB 78 dB
Unlock Full Specs
to access all available technical data