Texas Instruments 8-bit 5V Linear Comparator IC SN74ALS518N

Description
8-Bit Identity Comparator IC, 5V, PDIP, 33ns Prop Delay Product overview: SN74ALS518N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS518N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Identity Comparator IC, 5V, PDIP, 33ns Prop Delay Product overview: SN74ALS518N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS518N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V Linear Comparator IC
692-SN74ALS518N
8-bit 5V Linear Comparator IC 692-SN74ALS518N
8-Bit Identity Comparator IC, 5V, PDIP, 33ns Prop Delay Product overview: SN74ALS518N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS518N can be used for catalog matching and distributor lookup.

8-Bit Identity Comparator IC, 5V, PDIP, 33ns Prop Delay Product overview: SN74ALS518N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS518N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Comparators - 1259093-SN74ALS518N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259093-SN74ALS518N
Integrated Circuits (ICs) - Logic - Comparators 1259093-SN74ALS518N
Win Source Part Number: 1259093-SN74ALS518N Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74ALS Type: Identity Comparator Package: Tube Standard Package: 20 Current - Output High, Low: 100µA, 24mA Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF Output: Active High Number of Bits: 8 Output Function: A=B Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33742-5,SN74ALS5 18NE4,TEXTISSN74ALS5 18N,2156-SN74ALS518N ,SN74ALS518NE4,SN74A LS518N Base Product Number: 74ALS518

Win Source Part Number: 1259093-SN74ALS518N
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74ALS
Type: Identity Comparator
Package: Tube
Standard Package: 20
Current - Output High, Low: 100µA, 24mA
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF
Output: Active High
Number of Bits: 8
Output Function: A=B
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33742-5,SN74ALS518NE4,TEXTISSN74ALS518N,2156-SN74ALS518N,SN74ALS518NE4,SN74ALS518N
Base Product Number: 74ALS518

Buy Now Datasheet
Logic - Comparators - SN74ALS518N - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74ALS518N
Logic - Comparators SN74ALS518N
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site Datasheet
Comparators - SN74ALS518N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74ALS518N
Comparators SN74ALS518N
Magnitude Comparator Bit Active High Output A=B 20-PDIP

Magnitude Comparator Bit Active High Output A=B 20-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74ALS518N 1259093-SN74ALS518N SN74ALS518N SN74ALS518N
Product Name 8-bit 5V Linear Comparator IC Integrated Circuits (ICs) - Logic - Comparators Logic - Comparators Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data