Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SOT-23 -40 to 85
Single Comparator, 5.5V, SOT-23, 880ns, 80dB PSRR/CMRR Product overview: LMV7275MF/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7275MF/NOPB can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 4000uV Offset-Max, 2100ns Response Time, BICMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 128624-LMV7275MF/NOP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 4mV @ 5V
Current - Input Bias (Max): 0.01μA @ 5V
CMRR, PSRR (Typ): 78dB CMRR, 80dB PSRR
Propagation Delay (Max): 2.1μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC COMP SGL 1.8V R-R IN SOT23-5
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5
Analog Comparators 1.8V Comp W/Open Drain
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV7275MF/NOPB | 692-LMV7275MF/NOPB | LMV7275MF/NOPB | 128624-LMV7275MF/NOPB | LMV7275MF/NOPB | LMV7275MF/NOPB | LMV7275MF/NOPB |
| Product Name | LMV7275 Single 1.8V Low Power Comparators with Rail-to-Rail Input | 5.5V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - LMV7275MF/NOPB | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||
| VOS | 4 millivolts | 4 millivolts | 4 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector | CMOS; CMOS, Open-Drain, Rail-to-Rail |