The LMV339MTX/NOPB is a quad general-purpose comparator designed for low-voltage applications, operating within a supply voltage range of 2.7 V to 5 V. It features a low supply current of 60 µA per channel, making it suitable for battery-powered devices. The device offers a fast response time with a propagation delay of 200 ns and a low output saturation voltage of 200 mV. It is available in a compact 14-pin TSSOP package, which is advantageous for space-constrained designs. The LMV339MTX/NOPB operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in various environments. This comparator is ideal for applications in mobile communications, portable devices, and general-purpose low-voltage circuits.
Quad General Purpose, Low Voltage, Tiny Pack Comparator 14-TSSOP -40 to 85
Comparator, 4 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO14
LMV339-N QUAD GENERAL PURPOSE, L Product overview: LMV339MTX/NOPB from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339MTX/NOPB can be used for catalog matching and distributor lookup.
IC COMPARATOR TINY QUAD 14-TSSOP
COMPARATOR, QUAD, 300NS, TSSOP-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2.7V to 5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Open RoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMV339MTX/NOPB | LMV339MTX/NOPB | 692-LMV339MTX/NOPB | LMV339MTX/NOPB | 53AH7025 | LMV339MTX/NOPB |
| Product Name | LMV339-N Quad General Purpose, Low Voltage, Tiny Pack Comparator | Quad Linear Comparator IC | Linear - Comparators | Comparator, Quad, 300Ns, Tssop-14; Comparator Type Texas Instruments | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5 volts | ||||
| VOS | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector, Open Drain |