Micropower, CMOS Input, RRIO, 1.8V, Push-Pull Output Comparator 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019876-LPV7215MG/NOP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: MOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 750nA
Voltage - Input Offset (Max): 3mV @ 5V
Current - Input Bias (Max): 0.4pA @ 5V
Current - Output (Typ): 19mA @ 5V
CMRR, PSRR (Typ): 98dB CMRR, 82dB PSRR
Propagation Delay (Max): 30μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
1.8V CMOS Comparator, 1Ch, Push-Pull, RRIO, 12us, 5.5V, SC-70 Product overview: LPV7215MG/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LPV7215MG/NOPB can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 3400uV Offset-Max, 15000ns Response Time, BICMOS, PDSO5
Analog Comparators 580Na RRIO 1.8V P-P Out Comparator
Comparator General Purpose CMOS, Push-Pull SC-70-5
IC COMP 1.8V P-P R-R I/O SC70-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LPV7215MG/NOPB | 019876-LPV7215MG/NOPB | 692-LPV7215MG/NOPB | LPV7215MG/NOPB | LPV7215MG/NOPB | LPV7215MG/NOPB | LPV7215MG/NOPB |
| Product Name | LPV7215 Micropower, CMOS Input, RRIO, 1.8V, Push-Pull Output Comparator | Linear - Linear - Comparators - LPV7215MG/NOPB | 1.8V 5.5V Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 5 volts | ||||
| VOS | 3.4 millivolts | 3 millivolts | 3 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull | MOS, Push-Pull, Rail-to-Rail |