Texas Instruments 5V Linear Comparator IC SN74S85N

Description
4-Bit Magnitude Comparator IC, 5V, 18ns, PDIP Product overview: SN74S85N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74S85N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Magnitude Comparator IC, 5V, 18ns, PDIP Product overview: SN74S85N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74S85N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Linear Comparator IC
692-SN74S85N
5V Linear Comparator IC 692-SN74S85N
4-Bit Magnitude Comparator IC, 5V, 18ns, PDIP Product overview: SN74S85N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74S85N can be used for catalog matching and distributor lookup.

4-Bit Magnitude Comparator IC, 5V, 18ns, PDIP Product overview: SN74S85N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74S85N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - SN74S85N - 030431-SN74S85N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74S85N
030431-SN74S85N
Logic - Logic - Comparators - SN74S85N 030431-SN74S85N
Manufacturer: Texas Instruments Win Source Part Number: 030431-SN74S85N Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 18ns @ 5V, 15pF Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030431-SN74S85N
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 15pF
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - SN74S85N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74S85N
Comparators SN74S85N
Magnitude Comparator Bit Active High Output AB 16-PDIP

Magnitude Comparator Bit Active High Output AB 16-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74S85N 030431-SN74S85N SN74S85N
Product Name 5V Linear Comparator IC Logic - Logic - Comparators - SN74S85N Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data