Texas Instruments Integrated Circuits (ICs) - Logic - Comparators SNJ54LS85J

Description
Win Source Part Number: 1020780-SNJ54LS85J Category: Integrated Circuits (ICs)>Logic - Comparators Series: 54LS Type: Magnitude Comparator Package: Bulk Standard Package: 1 Current - Output High, Low: 400µA, 16mA Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF Output: Active High Number of Bits: 4 Output Function: A B Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 88 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54LS85J,TEXT ISSNJ54LS85J RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1020780-SNJ54LS85J Category: Integrated Circuits (ICs)>Logic - Comparators Series: 54LS Type: Magnitude Comparator Package: Bulk Standard Package: 1 Current - Output High, Low: 400µA, 16mA Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF Output: Active High Number of Bits: 4 Output Function: A B Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 88 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54LS85J,TEXT ISSNJ54LS85J RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1020780-SNJ54LS85J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1020780-SNJ54LS85J
Integrated Circuits (ICs) - Logic - Comparators 1020780-SNJ54LS85J
Win Source Part Number: 1020780-SNJ54LS85J Category: Integrated Circuits (ICs)>Logic - Comparators Series: 54LS Type: Magnitude Comparator Package: Bulk Standard Package: 1 Current - Output High, Low: 400µA, 16mA Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF Output: Active High Number of Bits: 4 Output Function: A B Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 88 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54LS85J,TEXT ISSNJ54LS85J RoHS Status: RoHS non-compliant

Win Source Part Number: 1020780-SNJ54LS85J
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 54LS
Type: Magnitude Comparator
Package: Bulk
Standard Package: 1
Current - Output High, Low: 400µA, 16mA
Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF
Output: Active High
Number of Bits: 4
Output Function: A B
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 88 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54LS85J,TEXTISSNJ54LS85J
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-SNJ54LS85J
Linear Comparator IC 692-SNJ54LS85J
4-Bit Magnitude Comparators 16-CDIP -55 to 125 Product overview: SNJ54LS85J from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SNJ54LS85J can be used for catalog matching and distributor lookup.

4-Bit Magnitude Comparators 16-CDIP -55 to 125 Product overview: SNJ54LS85J from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SNJ54LS85J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - SNJ54LS85J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SNJ54LS85J
Comparators SNJ54LS85J
Magnitude Comparator Bit Active High Output AB 16-CDIP

Magnitude Comparator Bit Active High Output AB 16-CDIP

Buy Now Datasheet
Comparators - SNJ54LS85J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SNJ54LS85J
Comparators SNJ54LS85J
Magnitude Comparator Bit Active High Output AB 16-CDIP

Magnitude Comparator Bit Active High Output AB 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 1020780-SNJ54LS85J 692-SNJ54LS85J SNJ54LS85J
Product Name Integrated Circuits (ICs) - Logic - Comparators Linear Comparator IC Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data