Texas Instruments 8-bit SOIC Linear Comparator IC SN74LS688DWR

Description
Identity Comparator 8-Bit 20-Pin SOIC T/R Product overview: SN74LS688DWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS688DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Identity Comparator 8-Bit 20-Pin SOIC T/R Product overview: SN74LS688DWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS688DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit SOIC Linear Comparator IC
692-SN74LS688DWR
8-bit SOIC Linear Comparator IC 692-SN74LS688DWR
Identity Comparator 8-Bit 20-Pin SOIC T/R Product overview: SN74LS688DWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS688DWR can be used for catalog matching and distributor lookup.

Identity Comparator 8-Bit 20-Pin SOIC T/R Product overview: SN74LS688DWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS688DWR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Comparators - SN74LS688DWR - 1255049-SN74LS688DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74LS688DWR
1255049-SN74LS688DWR
Logic - Logic - Comparators - SN74LS688DWR 1255049-SN74LS688DWR
Manufacturer: Texas Instruments Win Source Part Number: 1255049-SN74LS688DWR Series: 74LS Packaging: Reel - TR Type: Identity Comparator Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Current - Output High, Low: 400μA, 24mA Operating Supply Voltage: 4.85 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 23ns @ 5V, 45pF Output: Active Low Output Function: A=B Resolution: 8 Family Name: SN74LS688 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN74LS688DW; SN74LS688DWR2; SN74LS688DWR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255049-SN74LS688DWR
Series: 74LS
Packaging: Reel - TR
Type: Identity Comparator
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Current - Output High, Low: 400μA, 24mA
Operating Supply Voltage: 4.85 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 45pF
Output: Active Low
Output Function: A=B
Resolution: 8
Family Name: SN74LS688
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SN74LS688DW; SN74LS688DWR2; SN74LS688DWR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - SN74LS688DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74LS688DWR
Comparators SN74LS688DWR
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now
Logic - Comparators - SN74LS688DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74LS688DWR
Logic - Comparators SN74LS688DWR
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74LS688DWR 1255049-SN74LS688DWR SN74LS688DWR SN74LS688DWR
Product Name 8-bit SOIC Linear Comparator IC Logic - Logic - Comparators - SN74LS688DWR Comparators Logic - Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data