The LMV331M5X/NOPB is a single-channel, low-voltage comparator designed for portable applications, available in a 5-pin SOT-23 package with nominal body dimensions of 2.90mm × 1.60mm. It operates from 2.7 V to 5 V, consumes 60 µA per channel, and has a propagation delay of 200 ns. The input common mode range includes ground, and the output saturation voltage is 200 mV. It is rated for the industrial temperature range of -40°C to 85°C and meets RoHS standards with a lead finish of tin and a MSL rating of Level-1-260C-UNLIM. The device features a bipolar input and output stage for improved noise performance.
Single General Purpose, Low Voltage, Tiny Pack Comparator 5-SOT-23 -40 to 85
Single Comparator, 2.7-5V, 600ns, SOT-23, TTL Output Product overview: LMV331M5X/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331M5X/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 104161-LMV331M5X/NOP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 120μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Family Name: LMV331
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LMV331W5-7; AZV331KTR-E1; AZV331KTR-G1; MAX9648AXK+;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
IC COMPARATOR TINY LV SOT23-5
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5
Analog Comparators SINGLE GEN PURP, LOW VLTG, TINY PK CMPRTR
COMPARATOR, SINGLE, SOT-23-5; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:2.7V to 5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Collector; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMV331M5X/NOPB | 692-LMV331M5X/NOPB | 104161-LMV331M5X/NOPB | LMV331M5X/NOPB | LMV331M5X/NOPB | LMV331M5X/NOPB | 28AH2921 |
| Product Name | LMV331-N Single General Purpose, Low Voltage, Tiny Pack Comparator | 5V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - LMV331M5X/NOPB | Linear - Comparators | Comparators | Analog Comparators | Comparator, Single, Sot-23-5; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 volts | 2.7 to 5.5 volts | 2.7 to 5 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |