Ultra-Low Power Quad Comparator 14-SOIC 0 to 70
LP339-N Ultra-Low Power Quad Comparator
LP339-N Ultra-Low Power Quad Comparator
Manufacturer: Texas Instruments
Win Source Part Number: 1203224-LP339M/NOPB
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 10mA at 5V
Output Type: CMOS, MOS, Open-Collector
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 0.025μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: LP339
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 100μA
Quad Comparator, 18V, 100uA, SOIC, Surface Mount, Bipolar Product overview: LP339M/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 18V, 100uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 18V, 100uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP339M/NOPB can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC
Analog Comparators LOW PWR QUAD COMP
LOW POWER COMPARATOR, QUAD, 8 US, SOIC-1; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC COMP QUAD LOW PWR 14SOIC
COMPARATOR, 4 FUNC, 5000UV OFFSET-MAX, 8000NS RESPONSE TIME, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | LP339M/NOPB | LP339M/NOPB | 1203224-LP339M/NOPB | 692-LP339M/NOPB | LP339M/NOPB | LP339M/NOPB | 26AJ7421 | LP339M/NOPB | 47452274 |
| Product Name | LP339-N Ultra-Low Power Quad Comparator | Linear - Linear - Comparators - LP339M/NOPB | Quad SMD 18V 100uA Linear Comparator IC | Comparators | Analog Comparators | Low Power Comparator, Quad, 8 Us, Soic-1; Msl Texas Instruments | Linear - Comparators | IC Chip | |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | Open Collector, Open Drain | CMOS; CMOS, MOS, Open-Collector | |||||||
| Package Type | PDIP,SOIC | SOIC; SOIC14 | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) |